OMEGA Engineering, Inc. Standard Threaded Thermowell 260S

Description
Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.
Description
Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Threaded Thermowell 260S from OMEGA Engineering, Inc. is designed for use with temperature-sensing elements such as bimetal thermometers, thermocouple elements, and liquid-in-glass test thermometers, accommodating elements with a maximum diameter of 0.252 inches. It features standard connection sizes of 1/2, 3/4, and 1 NPT, with additional thread sizes available upon request. Constructed from materials including brass, carbon steel, stainless steel (AISI 304 and AISI 316), and Monel, the thermowell is suitable for various applications, including chemical baths, due to its corrosion-resistant coatings. The product is available in multiple insertion lengths and can be customized with different caps and coatings, such as PFA and epoxy. The thermowell is compatible with OMEGA's NB1, NB2, PR-12, PR-14, and NPT-style probes, making it a versatile choice for engineers seeking reliable temperature measurement solutions.

Datasheet Summary
Powered by GS/AI

The Standard Threaded Thermowell 260S from OMEGA Engineering, Inc. is designed for use with temperature-sensing elements such as bimetal thermometers, thermocouple elements, and liquid-in-glass test thermometers, accommodating elements with a maximum diameter of 0.252 inches. It features standard connection sizes of 1/2, 3/4, and 1 NPT, with additional thread sizes available upon request. Constructed from materials including brass, carbon steel, stainless steel (AISI 304 and AISI 316), and Monel, the thermowell is suitable for various applications, including chemical baths, due to its corrosion-resistant coatings. The product is available in multiple insertion lengths and can be customized with different caps and coatings, such as PFA and epoxy. The thermowell is compatible with OMEGA's NB1, NB2, PR-12, PR-14, and NPT-style probes, making it a versatile choice for engineers seeking reliable temperature measurement solutions.

Suppliers

Company
Product
Description
Supplier Links
Standard Threaded Thermowell - 260S - OMEGA Engineering, Inc.
Norwalk, CT, USA
Standard Threaded Thermowell
260S
Standard Threaded Thermowell 260S
Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.

Standard length, 1/4" stem, bimetal thermometers; #20 gage thermocouple elements; unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number 260S
Product Name Standard Threaded Thermowell
Barrel or Shank Style Stepped Shank well
Options Cap and Chain (optional feature)
Material of Construction Brass (optional feature); Carbon Steel (optional feature); Stainless Steel (optional feature)
Connection Means Threaded
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells - Series 65 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Van Stone
View Details