OMEGA Engineering, Inc. Temperature/Process Control 202-P

Description
DISCONTINUED BY MANUFACTURER 2020,PROCESS METER,NO. OF DIGITS: 3-1/2, METER FUNCTION:DC CURRENT / DC VOLTAGE,METER RANGE:4 MA TO 20 MA / 0V TO 10V / 1V TO 5V, DIGIT HEIGHT:14.2 MM, PANEL CUTOUT HEIGHT:44.96 MM, PANEL CUTOUT WIDTH:91.95 MM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 2020,PROCESS METER,NO. OF DIGITS: 3-1/2, METER FUNCTION:DC CURRENT / DC VOLTAGE,METER RANGE:4 MA TO 20 MA / 0V TO 10V / 1V TO 5V, DIGIT HEIGHT:14.2 MM, PANEL CUTOUT HEIGHT:44.96 MM, PANEL CUTOUT WIDTH:91.95 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Control - 44600053 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
44600053
Temperature/Process Control 44600053
DISCONTINUED BY MANUFACTURER 2020,PROCESS METER,NO. OF DIGITS: 3-1/2, METER FUNCTION:DC CURRENT / DC VOLTAGE,METER RANGE:4 MA TO 20 MA / 0V TO 10V / 1V TO 5V, DIGIT HEIGHT:14.2 MM, PANEL CUTOUT HEIGHT:44.96 MM, PANEL CUTOUT WIDTH:91.95 MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 2020,PROCESS METER,NO. OF DIGITS: 3-1/2, METER FUNCTION:DC CURRENT / DC VOLTAGE,METER RANGE:4 MA TO 20 MA / 0V TO 10V / 1V TO 5V, DIGIT HEIGHT:14.2 MM, PANEL CUTOUT HEIGHT:44.96 MM, PANEL CUTOUT WIDTH:91.95 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Temperature Controllers
Product Number 44600053
Product Name Temperature/Process Control
Unlock Full Specs
to access all available technical data

Similar Products

4-Phase Temperature and Time Controller - DTC-S - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Temperature Control Panels - WATTCO™ - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid
View Details