OMEGA Engineering, Inc. Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega 1TT-K-24-500

Description
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega - 30AC8529 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega
30AC8529
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega 30AC8529
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC8529
Product Name Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 2394607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 5.91 inch (150 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details