OMEGA Engineering, Inc. Thermocouple Wire, Type J, 30Awg, 305M; Thermocouple Wire Type Omega 1TT-J-30-1000

Description
THERMOCOUPLE WIRE, TYPE J, 30AWG, 305M; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE J, 30AWG, 305M; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 30Awg, 305M; Thermocouple Wire Type Omega - 30AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 30Awg, 305M; Thermocouple Wire Type Omega
30AC8514
Thermocouple Wire, Type J, 30Awg, 305M; Thermocouple Wire Type Omega 30AC8514
THERMOCOUPLE WIRE, TYPE J, 30AWG, 305M; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE J, 30AWG, 305M; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC8514
Product Name Thermocouple Wire, Type J, 30Awg, 305M; Thermocouple Wire Type Omega
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouples - 1365898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0787 inch (2 mm)
Length 9.84 inch (250 mm)
View Details