OMEGA Engineering, Inc. Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega 1EXTT-K-24-500

Description
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega - 30AC7884 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega
30AC7884
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega 30AC7884
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC7884
Product Name Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2194387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 19.69 inch (500 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details