OMEGA Engineering, Inc. Thermocouple Wire, Type K, 20Awg, 305M; Thermocouple Wire Type Omega 1EXPP-K-20-SLE-1000

Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 20AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 20Awg, 305M; Thermocouple Wire Type Omega - 30AC7859 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 20Awg, 305M; Thermocouple Wire Type Omega
30AC7859
Thermocouple Wire, Type K, 20Awg, 305M; Thermocouple Wire Type Omega 30AC7859
THERMOCOUPLE WIRE, TYPE K, 20AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE K, 20AWG, 305M; Thermocouple Wire Type:K; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC7859
Product Name Thermocouple Wire, Type K, 20Awg, 305M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 2394612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 9.84 inch (250 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details