OMEGA ENGINEERING, INC.
180A-CP-0-2400 -- LINEARIZED 1 PK OMEGA
OMEGA Engineering, Inc.
Linearized 1 Pk Omega
180A-CP-0-2400
Description
LINEARIZED 1 PK
Description
LINEARIZED 1 PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9159 |
|
Product Name
|
Linearized 1 Pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details