OMEGA ENGINEERING, INC.
180A-CP-0-1200 -- LINEARIZED 1 PK OMEGA
OMEGA Engineering, Inc.
Linearized 1 Pk Omega
180A-CP-0-1200
Description
LINEARIZED 1 PK
Description
LINEARIZED 1 PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9155 |
|
Product Name
|
Linearized 1 Pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details