Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
13100A6513 -- ELECTRONICS ACCS OMEGA
OMEGA Engineering, Inc.
Electronics Accs Omega
13100A6513
Description
Electronics Accs: Proximity Sensors
Newark, An Avnet Company
Done
Description
Electronics Accs: Proximity Sensors
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
60AH9084
Electronics Accs Omega
60AH9084
Electronics Accs: Proximity Sensors
Electronics Accs: Proximity Sensors
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
60AH9084
Product Name
Electronics Accs Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF330DCT12BKSL2
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
STEGO
Filter Fan Plus- Airflow Direction "IN" Filter Fan FPI 018 233x233mm
01873.9-30
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage
115 volts
View Details
Pelonis Technologies, Inc.
0.16 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
AGA135
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.1413 SCFM (0.2401 m³/hr)
Maximum Static Pressure
0.0670 in H2O (0.1252 Torr)
View Details
Rosenberg USA
Axial Fan
299DX
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details