OMEGA Engineering, Inc. Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega 12TX24SPP

Description
TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Description
TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega - 71AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega
71AC7664
Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega 71AC7664
TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 24AWG, TYPE TX, 7 X 32AWG; Thermocouple Wire Type:TX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 71AC7664
Product Name Tc Wire, 24Awg, Type Tx, 7 X 32Awg; Thermocouple Wire Type Omega
Thermocouple Type TX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1236310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Diameter 0.0079 inch (0.2000 mm)
Length 394 inch (10000 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details