Red Lion Controls, Inc. 102MC MDR Industrial Media Converter, ST 15km 102MCE-ST-15-MDR

Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
102MC MDR Industrial Media Converter, ST 15km - 102MCE-ST-15-MDR - Red Lion Controls, Inc.
York, PA, United States
102MC MDR Industrial Media Converter, ST 15km
102MCE-ST-15-MDR
102MC MDR Industrial Media Converter, ST 15km 102MCE-ST-15-MDR
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • Converts 10/100BaseTX to 100BaseFX
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Singlemode 15km Fiber Port with ST Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours Measured MTBF

  • RJ-45 Port Supports Full/Half Duplex Operation
  • LED Link/Activity Status Indication
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • Redundant Power Inputs (10-30 VDC)
  • Metal DIN-Rail Clip Included
Supplier's Site
Media Converters - 102MCE-ST-15-MDR-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
102MCE-ST-15-MDR-ND
Media Converters 102MCE-ST-15-MDR-ND
102MCE-ST-15-MDR; MDR OPT

102MCE-ST-15-MDR; MDR OPT

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 102MCE-ST-15-MDR 102MCE-ST-15-MDR-ND
Product Name 102MC MDR Industrial Media Converter, ST 15km Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-855-12920-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Multimode)
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 7898113 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details