Red Lion Controls, Inc. 102MC Industrial Media Converter, SC 15km 102MCE-SC-15

Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with SC Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with SC Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
102MC Industrial Media Converter, SC 15km - 102MCE-SC-15 - Red Lion Controls, Inc.
York, PA, United States
102MC Industrial Media Converter, SC 15km
102MCE-SC-15
102MC Industrial Media Converter, SC 15km 102MCE-SC-15
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 15km Fiber Port with SC Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
  • Unmanaged Plug and Play Operation
  • Converts 10/100BaseTX to 100BaseFX
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Singlemode 15km Fiber Port with SC Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours Measured MTBF

  • RJ-45 Port Supports Full/Half Duplex Operation
  • LED Link/Activity Status Indication
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site
Media Converters - 102MCE-SC-15-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
102MCE-SC-15-ND
Media Converters 102MCE-SC-15-ND
102MCE-SC-15 MEDIA CONV.

102MCE-SC-15 MEDIA CONV.

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 102MCE-SC-15 102MCE-SC-15-ND
Product Name 102MC Industrial Media Converter, SC 15km Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SERBAL™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -30 to 55 C (-22 to 131 F)
Network Single Mode; Fiber Media
View Details
Mini Displayport Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details