Red Lion Controls, Inc. 102MC Industrial Media Converter, SC 2km 102MC-SC

Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
102MC Industrial Media Converter, SC 2km - 102MC-SC - Red Lion Controls, Inc.
York, PA, United States
102MC Industrial Media Converter, SC 2km
102MC-SC
102MC Industrial Media Converter, SC 2km 102MC-SC
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with SC Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC)
  • Unmanaged Plug and Play Operation
  • Converts 10/100BaseTX to 100BaseFX
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Multimode Fiber Port with SC Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours Measured MTBF

  • RJ-45 Port Supports Full/Half Duplex Operation
  • LED Link/Activity Status Indication
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site
Ethernet Media Converters - 212527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Media Converters
212527
Ethernet Media Converters 212527
N-Tron 102MC-SC Media Converter

N-Tron 102MC-SC Media Converter

Supplier's Site
Media Converters - 102MC-SC-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
102MC-SC-ND
Media Converters 102MC-SC-ND
102MC-SC MEDIA CONVERTER

102MC-SC MEDIA CONVERTER

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Network Media Converters Network Media Converters Network Media Converters
Product Number 102MC-SC 212527 102MC-SC-ND
Product Name 102MC Industrial Media Converter, SC 2km Ethernet Media Converters Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-EIS-G-SFP-ND - DigiKey
Specs
Operating Temperature 0.0 to 45 C (32 to 113 F)
Network SFP
Connector SFP
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details