The 30.5 mm pushbutton line features a zinc die cast construction with chrome-plated housing and mounting nut. The same durable construction is also available with the corrosive resistant E34 Series of pushbuttons.
The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through oxide which can form on silver contacts, eliminating the need for expensive logic level blocks for most applications.
Reliability nibs improve performance in dry circuit, corrosive, fine dust and other contaminated atmospheres.
Under normal environmental conditions, the minimum operational voltage is 5V and the minimum operational current is 1 mA, AC/DC. For operation under a wider range of environmental conditions, logic level contact blocks with inert palladium tipped contacts are recommended.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 10250T |
| Product Name | Pushbuttons |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Maintained Contact (optional feature); Momentary Contact (optional feature) |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) |
| Terminal Type | Saddle Clamp |
| Features | Has CE Certification; Has CSA Certification; Is UL listed; Imprinted Markings (e.g. ON/OFF, I/O) |