Red Lion Controls, Inc. 1003GX2 Gigabit Industrial Ethernet Switch, LC 550m 1003GX2-SX

Description
Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX SFP (Mini-GBIC) Ports Multimode LC Style SFP Gigabit Fiber Transceivers Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating Temperature IEEE 802.3 Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 6.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX SFP (Mini-GBIC) Ports Multimode LC Style SFP Gigabit Fiber Transceivers Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating Temperature IEEE 802.3 Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 6.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1003GX2 Gigabit Industrial Ethernet Switch, LC 550m - 1003GX2-SX - Red Lion Controls, Inc.
York, PA, United States
1003GX2 Gigabit Industrial Ethernet Switch, LC 550m
1003GX2-SX
1003GX2 Gigabit Industrial Ethernet Switch, LC 550m 1003GX2-SX
Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX SFP (Mini-GBIC) Ports Multimode LC Style SFP Gigabit Fiber Transceivers Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating Temperature IEEE 802.3 Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 6.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
  • Unmanaged Plug and Play Operation
  • 3 Port Gigabit Industrial Ethernet Switch
    • One 10/100/1000BaseT RJ-45 Port
    • Two 1000BaseSX SFP (Mini-GBIC) Ports
      • Multimode
        LC Style SFP Gigabit Fiber Transceivers


  • Compact Size, Small Footprint
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • IEEE 802.3 Compliance
  • >2M Hours MTBF
  • RJ-45 Port Supports Full/Half Duplex Operation
  • Up to 6.0 Gb/s Maximum Throughput
  • Supports up to 1,024 MAC Addresses
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • Full Wire Speed Communications
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site Datasheet
Media Converters - 1003GX2-SX-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
1003GX2-SX-ND
Media Converters 1003GX2-SX-ND
1003GX2-SX GIGABIT SWITCH

1003GX2-SX GIGABIT SWITCH

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 1003GX2-SX 1003GX2-SX-ND
Product Name 1003GX2 Gigabit Industrial Ethernet Switch, LC 550m Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Media Converter, 1000Mbps, SFP - EKI-2741FI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
2 suppliers
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet Media Converters - 2844468 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector ST
View Details