Red Lion Controls, Inc. 1003GX2-B Gigabit Industrial Ethernet Switch 1003GX2-B

Description
Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX/LX SFP (Mini-GBIC) Ports Mix-and-Match Multimode and Singlemode LC Style SFP (Sold Separately - Unit must be fully populated with two SFP transceivers upon shipment.) Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating Temperature IEEE 802.3 Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 6.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX/LX SFP (Mini-GBIC) Ports Mix-and-Match Multimode and Singlemode LC Style SFP (Sold Separately - Unit must be fully populated with two SFP transceivers upon shipment.) Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating Temperature IEEE 802.3 Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 6.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1003GX2-B Gigabit Industrial Ethernet Switch - 1003GX2-B - Red Lion Controls, Inc.
York, PA, United States
1003GX2-B Gigabit Industrial Ethernet Switch
1003GX2-B
1003GX2-B Gigabit Industrial Ethernet Switch 1003GX2-B
Unmanaged Plug and Play Operation 3 Port Gigabit Industrial Ethernet Switch One 10/100/1000BaseT RJ-45 Port Two 1000BaseSX/LX SFP (Mini-GBIC) Ports Mix-and-Match Multimode and Singlemode LC Style SFP (Sold Separately - Unit must be fully populated with two SFP transceivers upon shipment.) Compact Size, Small Footprint Extended Environmental Specifications -40° to 85°C Operating Temperature IEEE 802.3 Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 6.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
  • Unmanaged Plug and Play Operation
  • 3 Port Gigabit Industrial Ethernet Switch
    • One 10/100/1000BaseT RJ-45 Port
    • Two 1000BaseSX/LX SFP (Mini-GBIC) Ports
      • Mix-and-Match Multimode and Singlemode
        LC Style SFP (Sold Separately - Unit must be fully populated with two SFP transceivers upon shipment.)


  • Compact Size, Small Footprint
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • IEEE 802.3 Compliance
  • >2M Hours MTBF
  • RJ-45 Port Supports Full/Half Duplex Operation
  • Up to 6.0 Gb/s Maximum Throughput
  • Supports up to 1,024 MAC Addresses
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • Full Wire Speed Communications
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site Datasheet
Media Converters - 1003GX2-B-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
1003GX2-B-ND
Media Converters 1003GX2-B-ND
1003GX2-B GIGABIT SWITCH

1003GX2-B GIGABIT SWITCH

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 1003GX2-B 1003GX2-B-ND
Product Name 1003GX2-B Gigabit Industrial Ethernet Switch Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RS-485 Optical Mini Bit-Driver® - 2228 - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature -40 to 80 C (-40 to 176 F)
Compliances FCC Class A, Part 15
View Details
Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Media Converters - 2084-IMC-711-AC-US-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details