Spectrex, Inc. Detector / Controller

Description
The Spectrex Military Detector/Controller is the latest model installed in military tactical and combat vehicles. The unit is microcontroller based enabling flexibility in system design and adjustment of features to a specific application. RS-485 communication provides outputs for control, set up, maintenance and diagnostics. The Detector/Controller can govern both the troop compartment and the engine compartment system components, eliminates the need for a separate control box, reduces cabling and is cost effective without degrading performance and reliability. The unit is ideal for small vehicles. PN 708422 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires Accepts Input Signal from up to Two External Detectors Monitor and Activation of up to Two Cylinders Indication and Warning Signals Accepts One External Manual Activation Input Blackout Switch High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours
Description
The Spectrex Military Detector/Controller is the latest model installed in military tactical and combat vehicles. The unit is microcontroller based enabling flexibility in system design and adjustment of features to a specific application. RS-485 communication provides outputs for control, set up, maintenance and diagnostics. The Detector/Controller can govern both the troop compartment and the engine compartment system components, eliminates the need for a separate control box, reduces cabling and is cost effective without degrading performance and reliability. The unit is ideal for small vehicles. PN 708422 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires Accepts Input Signal from up to Two External Detectors Monitor and Activation of up to Two Cylinders Indication and Warning Signals Accepts One External Manual Activation Input Blackout Switch High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours

Suppliers

Company
Product
Description
Supplier Links
The Spectrex Military Detector/Controller is the latest model installed in military tactical and combat vehicles. The unit is microcontroller based enabling flexibility in system design and adjustment of features to a specific application. RS-485 communication provides outputs for control, set up, maintenance and diagnostics. The Detector/Controller can govern both the troop compartment and the engine compartment system components, eliminates the need for a separate control box, reduces cabling and is cost effective without degrading performance and reliability. The unit is ideal for small vehicles. PN 708422 Features UV/IR Dual-Sensor High Speed Response - less than 3 msec Sensitivity to Slow Growth Fires Accepts Input Signal from up to Two External Detectors Monitor and Activation of up to Two Cylinders Indication and Warning Signals Accepts One External Manual Activation Input Blackout Switch High Reliability Immunity to False Alarm Discrimination - optional Automatic and Manual Built-In Test (BIT) RS-485 Modbus Compatible MTBF Minimum 100,000 Hours

The Spectrex Military Detector/Controller is the latest model installed in military tactical and combat vehicles.

The unit is microcontroller based enabling flexibility in system design and adjustment of features to a specific application. RS-485 communication provides outputs for control, set up, maintenance and diagnostics.

The Detector/Controller can govern both the troop compartment and the engine compartment system components, eliminates the need for a separate control box, reduces cabling and is cost effective without degrading performance and reliability. The unit is ideal for small vehicles.

PN 708422

Features

  • UV/IR Dual-Sensor
  • High Speed Response - less than 3 msec
  • Sensitivity to Slow Growth Fires
  • Accepts Input Signal from up to Two External Detectors
  • Monitor and Activation of up to Two Cylinders
  • Indication and Warning Signals
  • Accepts One External Manual Activation Input
  • Blackout Switch
  • High Reliability
  • Immunity to False Alarm
  • Discrimination - optional
  • Automatic and Manual Built-In Test (BIT)
  • RS-485 Modbus Compatible
  • MTBF Minimum 100,000 Hours
Supplier's Site

Technical Specifications

  Spectrex, Inc.
Product Category Flame Detectors
Product Number Detector / Controller
Unlock Full Specs
to access all available technical data

Similar Products

Flame Detector - FL500-H2 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
UVTRON®: Flame / Discharge sensors - C16956-02 - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
Other Approvals EMC standards
View Details
Specs
Device Classification Sensor System
Sensor Technology Multi-IR Detector; Visible
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal
View Details
SPECTRA Pro Flame Sensor Signal Processor -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details