Spectral Optics Windows

Description
Substrate Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter Surface Quality: 10-5 Scratch-Dig Surface Flatness: λ/10 @633nm over clear aperture Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm) Thickness tolerance: ±0.010" (±0.25mm) Bevel: <0.5mm @45° typical Wedge: ≤5 arc min, ≤10 arc sec, 30±5 arc min Spectral Optics provides high precision laser-quality regular plane (≤5 arc min), extremely parallel plane (≤10 arc sec), and wedged (30±5 arc min) windows fabricated from UV fused silica or BK7. These windows are polished on both sides with high flatness and high surface quality to handle high power laser applications as well as various industrial applications. They can be used as laser windows with a proper anti-reflection coating and can become various coated products, such as, plate beam splitters, dichroic filters, and partial reflectors.
Description
Substrate Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter Surface Quality: 10-5 Scratch-Dig Surface Flatness: λ/10 @633nm over clear aperture Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm) Thickness tolerance: ±0.010" (±0.25mm) Bevel: <0.5mm @45° typical Wedge: ≤5 arc min, ≤10 arc sec, 30±5 arc min Spectral Optics provides high precision laser-quality regular plane (≤5 arc min), extremely parallel plane (≤10 arc sec), and wedged (30±5 arc min) windows fabricated from UV fused silica or BK7. These windows are polished on both sides with high flatness and high surface quality to handle high power laser applications as well as various industrial applications. They can be used as laser windows with a proper anti-reflection coating and can become various coated products, such as, plate beam splitters, dichroic filters, and partial reflectors.

Suppliers

Company
Product
Description
Supplier Links
Windows -  - Spectral Optics
Putnam, CT, USA
Windows
Windows
Substrate Material: UV fused silica, BK7 Clear Aperture: larger than central 85% of diameter Surface Quality: 10-5 Scratch-Dig Surface Flatness: λ/10 @633nm over clear aperture Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm) Thickness tolerance: ±0.010" (±0.25mm) Bevel: <0.5mm @45° typical Wedge: ≤5 arc min, ≤10 arc sec, 30±5 arc min Spectral Optics provides high precision laser-quality regular plane (≤5 arc min), extremely parallel plane (≤10 arc sec), and wedged (30±5 arc min) windows fabricated from UV fused silica or BK7. These windows are polished on both sides with high flatness and high surface quality to handle high power laser applications as well as various industrial applications. They can be used as laser windows with a proper anti-reflection coating and can become various coated products, such as, plate beam splitters, dichroic filters, and partial reflectors.
  • Substrate Material: UV fused silica, BK7
  • Clear Aperture: larger than central 85% of diameter
  • Surface Quality: 10-5 Scratch-Dig
  • Surface Flatness: λ/10 @633nm over clear aperture
  • Diameter tolerance: +0.000/-0.010" (+0.00/-0.25mm)
  • Thickness tolerance: ±0.010" (±0.25mm)
  • Bevel: <0.5mm @45° typical
  • Wedge: ≤5 arc min, ≤10 arc sec, 30±5 arc min

Spectral Optics provides high precision laser-quality regular plane (≤5 arc min), extremely parallel plane (≤10 arc sec), and wedged (30±5 arc min) windows fabricated from UV fused silica or BK7. These windows are polished on both sides with high flatness and high surface quality to handle high power laser applications as well as various industrial applications.

They can be used as laser windows with a proper anti-reflection coating and can become various coated products, such as, plate beam splitters, dichroic filters, and partial reflectors.

Supplier's Site

Technical Specifications

  Spectral Optics
Product Category Optical Windows
Product Name Windows
Window Type Plane
Window Material BK7 Glass; UV Grade Fused Silica
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.7 to 203 mm (0.5000 to 8 inch)
Thickness 6.35 to 25.4 mm (0.2500 to 1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 650-1000 nm - 10QW40-30AR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details