Spectral Optics Right Angle Prisms

Description
Material: UV fused silica, BK7 Clear Aperture: larger than 85% Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7 Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm Angular Deviation: ±3 arc min Bevel: <0.5mm @45˚ typical Right angle prisms (RAP) are widely used for rotating image and redirecting the input light. They are the main components for polarizing and non-polarizing cube beamsplitters. The total internal reflection (TIR) in the right angle prisms with specific anti-reflection (AR) coatings on the two leg sides make themselves the perfect alternatives of 45 degree mirrors.
Description
Material: UV fused silica, BK7 Clear Aperture: larger than 85% Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7 Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm Angular Deviation: ±3 arc min Bevel: <0.5mm @45˚ typical Right angle prisms (RAP) are widely used for rotating image and redirecting the input light. They are the main components for polarizing and non-polarizing cube beamsplitters. The total internal reflection (TIR) in the right angle prisms with specific anti-reflection (AR) coatings on the two leg sides make themselves the perfect alternatives of 45 degree mirrors.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Prisms -  - Spectral Optics
Putnam, CT, USA
Right Angle Prisms
Right Angle Prisms
Material: UV fused silica, BK7 Clear Aperture: larger than 85% Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7 Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm Angular Deviation: ±3 arc min Bevel: <0.5mm @45˚ typical Right angle prisms (RAP) are widely used for rotating image and redirecting the input light. They are the main components for polarizing and non-polarizing cube beamsplitters. The total internal reflection (TIR) in the right angle prisms with specific anti-reflection (AR) coatings on the two leg sides make themselves the perfect alternatives of 45 degree mirrors.
  • Material: UV fused silica, BK7
  • Clear Aperture: larger than 85%
  • Surface Quality (Scratch-Dig): 10-5 for UV fused silica, 20-10 for BK7
  • Surface Flatness: λ/10 for UV fused silica, λ/8 for BK7 @633nm
  • Angular Deviation: ±3 arc min
  • Bevel: <0.5mm @45˚ typical

Right angle prisms (RAP) are widely used for rotating image and redirecting the input light. They are the main components for polarizing and non-polarizing cube beamsplitters.
The total internal reflection (TIR) in the right angle prisms with specific anti-reflection (AR) coatings on the two leg sides make themselves the perfect alternatives of 45 degree mirrors.

Supplier's Site

Technical Specifications

  Spectral Optics
Product Category Optical Prisms
Product Name Right Angle Prisms
Prism Type Right Angle
Largest Dimension 12.7 to 25.4 mm (0.5000 to 1 inch)
Prism Material BK7 Glass; UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Rhomboid Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details
Equilateral Dispersive Prisms - EQP-300-NSF10 - CASTECH, Inc.
Specs
Prism Type Equilateral
Largest Dimension 30 mm (1.18 inch)
Prism Material SF10 Glass
View Details
Right-Angle Prism, N-BK7, 25 mm, λ/8, Aluminum Hypotenuse - BRAP17-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details