Spectral Dynamics, Inc. VIDAS VXI Data Acquisition System

Description
VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition System), high performance VXI hardware & software solutions. VIDAS combines dynamically scalable channel count versatility with features you need and critical performance for your testing demands. Our products offer superior fidelity and excellent channel-to-channel phase match for the most accurate measurements in the industry. Highlights: Up to 1024 independent channels Modular, scalable design High powered VXI instrumentation chassis Full bandwidth flat response: 0.1dB DC to 1 MHz 2.2MHz @ 3dB Up to 5M samples/sec/ch sample rate Bandwidth licensing enables cost savings while providing future growth path Automated end-to-end calibration Full bridge completion available Remote application control capability with pipes/socket server Passive Input Panel system (PIPS™) or Smart Interface Panel System (SIPS™) accommodates front-end wiring and special function signal conditioning requirements. Applications: Acoustic Shock Measurement Aircraft power system testing Real-time knock analysis Component test stands Rocket testing FAA seat testing Highway structures development Explosive shock studies Electromagnetic propulsion research Calibration labs Hopkinson bar testing Gas turbine testing
Description
VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition System), high performance VXI hardware & software solutions. VIDAS combines dynamically scalable channel count versatility with features you need and critical performance for your testing demands. Our products offer superior fidelity and excellent channel-to-channel phase match for the most accurate measurements in the industry. Highlights: Up to 1024 independent channels Modular, scalable design High powered VXI instrumentation chassis Full bandwidth flat response: 0.1dB DC to 1 MHz 2.2MHz @ 3dB Up to 5M samples/sec/ch sample rate Bandwidth licensing enables cost savings while providing future growth path Automated end-to-end calibration Full bridge completion available Remote application control capability with pipes/socket server Passive Input Panel system (PIPS™) or Smart Interface Panel System (SIPS™) accommodates front-end wiring and special function signal conditioning requirements. Applications: Acoustic Shock Measurement Aircraft power system testing Real-time knock analysis Component test stands Rocket testing FAA seat testing Highway structures development Explosive shock studies Electromagnetic propulsion research Calibration labs Hopkinson bar testing Gas turbine testing

Suppliers

Company
Product
Description
Supplier Links
VIDAS VXI Data Acquisition System -  - Spectral Dynamics, Inc.
San Jose, CA, USA
VIDAS VXI Data Acquisition System
VIDAS VXI Data Acquisition System
VIDAS Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques. VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition System), high performance VXI hardware & software solutions. VIDAS combines dynamically scalable channel count versatility with features you need and critical performance for your testing demands. Our products offer superior fidelity and excellent channel-to-channel phase match for the most accurate measurements in the industry. Highlights: Up to 1024 independent channels Modular, scalable design High powered VXI instrumentation chassis Full bandwidth flat response: 0.1dB DC to 1 MHz 2.2MHz @ 3dB Up to 5M samples/sec/ch sample rate Bandwidth licensing enables cost savings while providing future growth path Automated end-to-end calibration Full bridge completion available Remote application control capability with pipes/socket server Passive Input Panel system (PIPS™) or Smart Interface Panel System (SIPS™) accommodates front-end wiring and special function signal conditioning requirements. Applications: Acoustic Shock Measurement Aircraft power system testing Real-time knock analysis Component test stands Rocket testing FAA seat testing Highway structures development Explosive shock studies Electromagnetic propulsion research Calibration labs Hopkinson bar testing Gas turbine testing

VIDAS

Spectral Dynamics' VXI Data Acquisition System (VIDAS) is a high bandwidth measurement system that pushes the limits of transducers and techniques.

VIDAS System Solution from The Advanced Research Products Group (ARPG™) of Spectral Dynamics offers VIDAS (VXI Data Acquisition System), high performance VXI hardware & software solutions. VIDAS combines dynamically scalable channel count versatility with features you need and critical performance for your testing demands. Our products offer superior fidelity and excellent channel-to-channel phase match for the most accurate measurements in the industry.

Highlights:

  • Up to 1024 independent channels
  • Modular, scalable design
  • High powered VXI instrumentation chassis
  • Full bandwidth flat response:
  • 0.1dB DC to 1 MHz
  • 2.2MHz @ 3dB
  • Up to 5M samples/sec/ch sample rate
  • Bandwidth licensing enables cost savings while providing future growth path
  • Automated end-to-end calibration
  • Full bridge completion available
  • Remote application control capability with pipes/socket server
  • Passive Input Panel system (PIPS™) or Smart Interface Panel System (SIPS™) accommodates front-end wiring and special function signal conditioning requirements.

Applications:

  • Acoustic Shock Measurement
  • Aircraft power system testing
  • Real-time knock analysis
  • Component test stands
  • Rocket testing
  • FAA seat testing
  • Highway structures development
  • Explosive shock studies
  • Electromagnetic propulsion research
  • Calibration labs
  • Hopkinson bar testing
  • Gas turbine testing
Supplier's Site

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Data Acquisition
Product Name VIDAS VXI Data Acquisition System
Form Factor Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

8/4-ch, 14-bit, 20MS/s/ch Simultaneous Analog Input PCI Express DAQ Card - PCIE-1843-A - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 20000 kHz
Resolution 14 bits
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details