Spectral Dynamics, Inc. 8 Channel VXI Data Acquisition Module VIDAS VX2705B

Description
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel conditioning is suitable for voltage signals. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2705B onboard processor. Input full-scale sensitivity is programmable from ±5V to 10V in 6dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolution to 153µV. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions. Highlights 8 Channels Per Module Each Channel Includes: Signal Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access 1k Snapshot Data FIFO for Each Channel 2.2MHz 3dB Bandwidth Buffered Analog Output for Each Channel Excellent Ch.-to-Ch. Phase Match Computer Controlled Calibration 16M Samples Storage per Channel Multi-Event Recording Digital Signal Processors Digital Filters, Flat Passband, Sharp Cutoff Internal and External Triggering Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording SIPS Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Advanced Multi-Chassis Phase Clock & Triggering ECL Clock & Trigger Capabilities Supports Bandwidth Licensing (BWL)
Description
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel conditioning is suitable for voltage signals. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2705B onboard processor. Input full-scale sensitivity is programmable from ±5V to 10V in 6dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolution to 153µV. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions. Highlights 8 Channels Per Module Each Channel Includes: Signal Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access 1k Snapshot Data FIFO for Each Channel 2.2MHz 3dB Bandwidth Buffered Analog Output for Each Channel Excellent Ch.-to-Ch. Phase Match Computer Controlled Calibration 16M Samples Storage per Channel Multi-Event Recording Digital Signal Processors Digital Filters, Flat Passband, Sharp Cutoff Internal and External Triggering Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording SIPS Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Advanced Multi-Chassis Phase Clock & Triggering ECL Clock & Trigger Capabilities Supports Bandwidth Licensing (BWL)

Suppliers

Company
Product
Description
Supplier Links
8 Channel VXI Data Acquisition Module - VIDAS VX2705B - Spectral Dynamics, Inc.
San Jose, CA, USA
8 Channel VXI Data Acquisition Module
VIDAS VX2705B
8 Channel VXI Data Acquisition Module VIDAS VX2705B
The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel conditioning is suitable for voltage signals. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2705B onboard processor. Input full-scale sensitivity is programmable from ±5V to 10V in 6dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolution to 153µV. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions. Highlights 8 Channels Per Module Each Channel Includes: Signal Conditioning, Filter, ADC and Memory 16-Bit Resolution High Dynamic Range Up to 5M Samples/s/ch. Simultaneous Sampling Dual Ported Memory Access 1k Snapshot Data FIFO for Each Channel 2.2MHz 3dB Bandwidth Buffered Analog Output for Each Channel Excellent Ch.-to-Ch. Phase Match Computer Controlled Calibration 16M Samples Storage per Channel Multi-Event Recording Digital Signal Processors Digital Filters, Flat Passband, Sharp Cutoff Internal and External Triggering Pre- and Post-Trigger Recording Gated Mode Dual Clock Rate Data Recording SIPS Communication Port Fully Programmable Memory Battery Backup Capability Single Width, C-size, VXI Module Advanced Multi-Chassis Phase Clock & Triggering ECL Clock & Trigger Capabilities Supports Bandwidth Licensing (BWL)

The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording.

Built-in channel conditioning is suitable for voltage signals. Special function signal conditioning requirements may be accommodated with SIPS™ (Smart Interface Panel System) product families and controlled by the VX2705B onboard processor.

Input full-scale sensitivity is programmable from ±5V to 10V in 6dB steps. A 16-bit ADC provides high accuracy, a high dynamic range and resolution to 153µV. A dedicated signal processor provides superb digital filtering. Filter Fco auto-tracks the sample rate, plus custom filter download capabilities. Dedicated hardware may generate a trigger from the analog signal being digitized on Channel #1 using either level and slope, or window criteria. Trigger Holdoff may be invoked to reject threshold crossings of short duration. Holdoff may improve triggering reliability under noisy signal conditions.

Highlights

  • 8 Channels Per Module
  • Each Channel Includes: Signal Conditioning, Filter, ADC and Memory
  • 16-Bit Resolution
  • High Dynamic Range
  • Up to 5M Samples/s/ch.
  • Simultaneous Sampling
  • Dual Ported Memory Access
  • 1k Snapshot Data FIFO for Each Channel
  • 2.2MHz 3dB Bandwidth
  • Buffered Analog Output for Each Channel
  • Excellent Ch.-to-Ch. Phase Match
  • Computer Controlled Calibration
  • 16M Samples Storage per Channel
  • Multi-Event Recording
  • Digital Signal Processors
  • Digital Filters, Flat Passband, Sharp Cutoff
  • Internal and External Triggering
  • Pre- and Post-Trigger Recording
  • Gated Mode
  • Dual Clock Rate Data Recording
  • SIPS Communication Port
  • Fully Programmable
  • Memory Battery Backup Capability
  • Single Width, C-size, VXI Module
  • Advanced Multi-Chassis Phase Clock & Triggering
  • ECL Clock & Trigger Capabilities
  • Supports Bandwidth Licensing (BWL)
Supplier's Site

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Data Acquisition
Product Number VIDAS VX2705B
Product Name 8 Channel VXI Data Acquisition Module
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Rack Mount
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection TTL; SIPS communication
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details