SPECTRA SYMBOL Angle, Linear Position Measuring SP-L-0750-203-1%-MP

Description
SENSOR LINEAR 750MM PC PIN
Request a Quote Datasheet
Description
SENSOR LINEAR 750MM PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 905-SP-L-0750-203-1%-MP-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
905-SP-L-0750-203-1%-MP-ND
Angle, Linear Position Measuring 905-SP-L-0750-203-1%-MP-ND
SENSOR LINEAR 750MM PC PIN

SENSOR LINEAR 750MM PC PIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 905-SP-L-0750-203-1%-MP-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Position, Proximity, Speed (Modules) - 1882-1040066-ND - DigiKey
Specs
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details