Speco Technologies Speaker, 120W, White, 85Hz-20Khz; Product Range Speco SPCE6OTW

Description
SPEAKER, 120W, WHITE, 85HZ-20KHZ; Product Range:Elite Series
Datasheet
Description
SPEAKER, 120W, WHITE, 85HZ-20KHZ; Product Range:Elite Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 120W, White, 85Hz-20Khz; Product Range Speco - 94AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 120W, White, 85Hz-20Khz; Product Range Speco
94AC6741
Speaker, 120W, White, 85Hz-20Khz; Product Range Speco 94AC6741
SPEAKER, 120W, WHITE, 85HZ-20KHZ; Product Range:Elite Series

SPEAKER, 120W, WHITE, 85HZ-20KHZ; Product Range:Elite Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 94AC6741
Product Name Speaker, 120W, White, 85Hz-20Khz; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details