Speco Technologies Weatherproof 6 8 Ohm Pa Speaker Spc10; Product Range Speco SPC10

Description
Weatherproof 6 8 ohm PA Speaker Spc10; Product Range:Contractor Series
Description
Weatherproof 6 8 ohm PA Speaker Spc10; Product Range:Contractor Series

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 6 8 Ohm Pa Speaker Spc10; Product Range Speco - 36C5690 - Newark, An Avnet Company
Chicago, IL, United States
Weatherproof 6 8 Ohm Pa Speaker Spc10; Product Range Speco
36C5690
Weatherproof 6 8 Ohm Pa Speaker Spc10; Product Range Speco 36C5690
Weatherproof 6 8 ohm PA Speaker Spc10; Product Range:Contractor Series

Weatherproof 6 8 ohm PA Speaker Spc10; Product Range:Contractor Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 36C5690
Product Name Weatherproof 6 8 Ohm Pa Speaker Spc10; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details