Speco Technologies Speaker; PA; 5 inch White ABS Indoor/Outdoor with Plastic Base;300-15000Hz; 8Ohm SPC-5P

Description
Speco Technolgies 5" Weatherproof PA Speaker with Plastic Base is weatherproof and has a white ABS plastic base that pivots 90 degrees. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. The pivoting mounting bracket is included. Complete with 10 ft. cord and 3.5mm plug. Technical Specifications Dimensions: 5" (Dia) x 5" (L) Frequency Response: 300-15,000 Hz. Impedance: 8 Ohm Material: White ABS Plastic Max Power: 15 Watts Mounting Bracket: White ABS Plastic Base with Stainless Steel Mounting Hardware Sensitivity @ 1W/1M: 105 dB
Description
Speco Technolgies 5" Weatherproof PA Speaker with Plastic Base is weatherproof and has a white ABS plastic base that pivots 90 degrees. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. The pivoting mounting bracket is included. Complete with 10 ft. cord and 3.5mm plug. Technical Specifications Dimensions: 5" (Dia) x 5" (L) Frequency Response: 300-15,000 Hz. Impedance: 8 Ohm Material: White ABS Plastic Max Power: 15 Watts Mounting Bracket: White ABS Plastic Base with Stainless Steel Mounting Hardware Sensitivity @ 1W/1M: 105 dB

Suppliers

Company
Product
Description
Supplier Links
Speaker; PA; 5 inch White ABS Indoor/Outdoor with Plastic Base;300-15000Hz; 8Ohm - 70146368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker; PA; 5 inch White ABS Indoor/Outdoor with Plastic Base;300-15000Hz; 8Ohm
70146368
Speaker; PA; 5 inch White ABS Indoor/Outdoor with Plastic Base;300-15000Hz; 8Ohm 70146368
Speco Technolgies 5" Weatherproof PA Speaker with Plastic Base is weatherproof and has a white ABS plastic base that pivots 90 degrees. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. The pivoting mounting bracket is included. Complete with 10 ft. cord and 3.5mm plug. Technical Specifications Dimensions: 5" (Dia) x 5" (L) Frequency Response: 300-15,000 Hz. Impedance: 8 Ohm Material: White ABS Plastic Max Power: 15 Watts Mounting Bracket: White ABS Plastic Base with Stainless Steel Mounting Hardware Sensitivity @ 1W/1M: 105 dB

Speco Technolgies 5" Weatherproof PA Speaker with Plastic Base is weatherproof and has a white ABS plastic base that pivots 90 degrees. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. The pivoting mounting bracket is included. Complete with 10 ft. cord and 3.5mm plug.
Technical Specifications

  • Dimensions: 5" (Dia) x 5" (L)
  • Frequency Response: 300-15,000 Hz.
  • Impedance: 8 Ohm
  • Material: White ABS Plastic
  • Max Power: 15 Watts
  • Mounting Bracket: White ABS Plastic Base with Stainless Steel Mounting Hardware
  • Sensitivity @ 1W/1M: 105 dB
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146368
Product Name Speaker; PA; 5 inch White ABS Indoor/Outdoor with Plastic Base;300-15000Hz; 8Ohm
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details