Speco Technologies Speaker;PA; 8 inch Aluminum; Freq.Resp.200-15kHz;Max power 25 watts;110dB SPC-15

Description
Speco Technolgies 8 inch weatherproof aluminum PA speaker offers a frequency response of 200 to 15 kHz with a 15 watt RMS/25 watt maximum power rating. It features a 110 dB sensitivity and an 8 ohm impedance. Adjustable mounting bracket is included. Technical Specifications: Dimensions: 8" (Dia) × 8" (L) Frequency Response: 200-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 25 Watts Mounting Bracket: Included RMS Power: 15 Watts Sensitivity (1W/1M):110 dB
Description
Speco Technolgies 8 inch weatherproof aluminum PA speaker offers a frequency response of 200 to 15 kHz with a 15 watt RMS/25 watt maximum power rating. It features a 110 dB sensitivity and an 8 ohm impedance. Adjustable mounting bracket is included. Technical Specifications: Dimensions: 8" (Dia) × 8" (L) Frequency Response: 200-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 25 Watts Mounting Bracket: Included RMS Power: 15 Watts Sensitivity (1W/1M):110 dB

Suppliers

Company
Product
Description
Supplier Links
Speaker;PA; 8 inch Aluminum; Freq.Resp.200-15kHz;Max power 25 watts;110dB - 70146379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;PA; 8 inch Aluminum; Freq.Resp.200-15kHz;Max power 25 watts;110dB
70146379
Speaker;PA; 8 inch Aluminum; Freq.Resp.200-15kHz;Max power 25 watts;110dB 70146379
Speco Technolgies 8 inch weatherproof aluminum PA speaker offers a frequency response of 200 to 15 kHz with a 15 watt RMS/25 watt maximum power rating. It features a 110 dB sensitivity and an 8 ohm impedance. Adjustable mounting bracket is included. Technical Specifications: Dimensions: 8" (Dia) × 8" (L) Frequency Response: 200-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 25 Watts Mounting Bracket: Included RMS Power: 15 Watts Sensitivity (1W/1M):110 dB

Speco Technolgies 8 inch weatherproof aluminum PA speaker offers a frequency response of 200 to 15 kHz with a 15 watt RMS/25 watt maximum power rating. It features a 110 dB sensitivity and an 8 ohm impedance. Adjustable mounting bracket is included.
Technical Specifications:

  • Dimensions: 8" (Dia) × 8" (L)
  • Frequency Response: 200-15,000 Hz
  • Impedance: 8 Ohm
  • Material: Aluminum
  • Max Power: 25 Watts
  • Mounting Bracket: Included
  • RMS Power: 15 Watts
  • Sensitivity (1W/1M):110 dB
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146379
Product Name Speaker;PA; 8 inch Aluminum; Freq.Resp.200-15kHz;Max power 25 watts;110dB
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CAC24-01W120-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1200 Hz
Weight 1.50 g (0.05 oz)
View Details