Speco Technologies Abs Plastic Back Can Speaker, 20Khz, 30W; Product Range Speco SP5MAT

Description
ABS PLASTIC BACK CAN SPEAKER, 20KHZ, 30W; Product Range:MA Series
Datasheet
Description
ABS PLASTIC BACK CAN SPEAKER, 20KHZ, 30W; Product Range:MA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abs Plastic Back Can Speaker, 20Khz, 30W; Product Range Speco - 95K7361 - Newark, An Avnet Company
Chicago, IL, United States
Abs Plastic Back Can Speaker, 20Khz, 30W; Product Range Speco
95K7361
Abs Plastic Back Can Speaker, 20Khz, 30W; Product Range Speco 95K7361
ABS PLASTIC BACK CAN SPEAKER, 20KHZ, 30W; Product Range:MA Series

ABS PLASTIC BACK CAN SPEAKER, 20KHZ, 30W; Product Range:MA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95K7361
Product Name Abs Plastic Back Can Speaker, 20Khz, 30W; Product Range Speco
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Speakers - 2603-CAC40-02W90-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details