Speco Technologies Speaker, 15W, White, 85Hz-20Khz; Product Range Speco G86TG

Description
SPEAKER, 15W, WHITE, 85HZ-20KHZ; Product Range:86 Series
Datasheet
Description
SPEAKER, 15W, WHITE, 85HZ-20KHZ; Product Range:86 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 15W, White, 85Hz-20Khz; Product Range Speco - 94AC6738 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 15W, White, 85Hz-20Khz; Product Range Speco
94AC6738
Speaker, 15W, White, 85Hz-20Khz; Product Range Speco 94AC6738
SPEAKER, 15W, WHITE, 85HZ-20KHZ; Product Range:86 Series

SPEAKER, 15W, WHITE, 85HZ-20KHZ; Product Range:86 Series

Supplier's Site Datasheet
Speaker, 8 in., 5 w with built in line xfmr. Includes 12 in. dia. white grille - 70146383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, 8 in., 5 w with built in line xfmr. Includes 12 in. dia. white grille
70146383
Speaker, 8 in., 5 w with built in line xfmr. Includes 12 in. dia. white grille 70146383
Our 8 dual cone speaker with 6 oz. magnet features a dual 70/25V transformer and white metal grille combination. The transformer, which is wired and mounted, has 5, 2.5, 1, 0.5, and 0.25 Watt taps. A version of this speaker with a volume control and grille combination can be found under model number G86TCG. "Frequency Response - 50-15,000 Hz Grille Diameter - 12 Impedance - 8 Ohm Magnet - 6 oz. Max Power - 10 Watts Speaker Depth - 3 1/4 Transformer - Dual, 70V/25V, 5 Watt Transformer Taps - 5, 2.5, 1, 0.5, 0.25 Watt Woofer 8 Dual Cone "

Our 8 dual cone speaker with 6 oz. magnet features a dual 70/25V transformer and white metal grille combination. The transformer, which is wired and mounted, has 5, 2.5, 1, 0.5, and 0.25 Watt taps. A version of this speaker with a volume control and grille combination can be found under model number G86TCG.
"Frequency Response - 50-15,000 Hz
Grille Diameter - 12
Impedance - 8 Ohm
Magnet - 6 oz.
Max Power - 10 Watts
Speaker Depth - 3 1/4
Transformer - Dual, 70V/25V, 5 Watt
Transformer Taps - 5, 2.5, 1, 0.5, 0.25 Watt
Woofer 8 Dual Cone "

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Speakers Speakers
Product Number 94AC6738 70146383
Product Name Speaker, 15W, White, 85Hz-20Khz; Product Range Speco Speaker, 8 in., 5 w with built in line xfmr. Includes 12 in. dia. white grille
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Square Speakers - 5412PX - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 15 watts
Maximum Power 30 watts
View Details