Speco Technologies SPEAKER, 8 INCH, WITH WHITE METAL GRILLE AND VOLUME CONTROL G86TCG

Description
Our 8 5 watt speaker features a dual 70/25V transformer, volume level control, and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 watttage taps. They are all mounted and wired. A version of this speaker without volume control and grille combination can be found under model number G86TG.
Description
Our 8 5 watt speaker features a dual 70/25V transformer, volume level control, and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 watttage taps. They are all mounted and wired. A version of this speaker without volume control and grille combination can be found under model number G86TG.

Suppliers

Company
Product
Description
Supplier Links
SPEAKER, 8 INCH, WITH WHITE METAL GRILLE AND VOLUME CONTROL - 70146382 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPEAKER, 8 INCH, WITH WHITE METAL GRILLE AND VOLUME CONTROL
70146382
SPEAKER, 8 INCH, WITH WHITE METAL GRILLE AND VOLUME CONTROL 70146382
Our 8 5 watt speaker features a dual 70/25V transformer, volume level control, and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 watttage taps. They are all mounted and wired. A version of this speaker without volume control and grille combination can be found under model number G86TG.

Our 8 5 watt speaker features a dual 70/25V transformer, volume level control, and white metal grille combination. It also has a 6 oz. magnet. It includes 5, 2.5, 1, 0.5, and 0.25 watttage taps. They are all mounted and wired. A version of this speaker without volume control and grille combination can be found under model number G86TG.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146382
Product Name SPEAKER, 8 INCH, WITH WHITE METAL GRILLE AND VOLUME CONTROL
Sensitivity 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CAC35-01W110-05-2-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
Weight 5.50 g (0.19 oz)
View Details