Speco Technologies Amplifier, Class D, 32Vdc, 5A; Product Range Speco AA1

Description
AMPLIFIER, CLASS D, 32VDC, 5A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
AMPLIFIER, CLASS D, 32VDC, 5A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier, Class D, 32Vdc, 5A; Product Range Speco - 77AC3034 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Class D, 32Vdc, 5A; Product Range Speco
77AC3034
Amplifier, Class D, 32Vdc, 5A; Product Range Speco 77AC3034
AMPLIFIER, CLASS D, 32VDC, 5A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes

AMPLIFIER, CLASS D, 32VDC, 5A; Product Range:a-live Series; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 77AC3034
Product Name Amplifier, Class D, 32Vdc, 5A; Product Range Speco
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Coupling Capacitorless Headphone Amplifier - BD88400GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 6 dB
Continuous Power 0.0800 watts
View Details
2 suppliers