The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
| Specialty Manufacturing Co. (The) | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 639 |
| Product Name | Plastic Three Way Ball Valve |
| Valve Type | Ball |
| Primary Material | PVC (optional feature); Nylon (optional feature); PP (optional feature) |
| Valve Size | 0.12 to 0.62 inch (3.17 to 15.87 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |