Specialty Manufacturing Co. (The) Pressure Limiting Valve 498 Series

Description
Value added engineering-custom capabilities and 100 years of know how Vertical integration means your vales are the highest quality and best value. Combine these two distinctions with world class specification tools and superior customer service and…your choice is clear, Specialty made in the USA.
Datasheet
Description
Value added engineering-custom capabilities and 100 years of know how Vertical integration means your vales are the highest quality and best value. Combine these two distinctions with world class specification tools and superior customer service and…your choice is clear, Specialty made in the USA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Limiting Valve - 498 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Pressure Limiting Valve
498 Series
Pressure Limiting Valve 498 Series
Value added engineering-custom capabilities and 100 years of know how Vertical integration means your vales are the highest quality and best value. Combine these two distinctions with world class specification tools and superior customer service and…your choice is clear, Specialty made in the USA.
  • Value added engineering-custom capabilities and 100 years of know how
  • Vertical integration means your vales are the highest quality and best value.

Combine these two distinctions with world class specification tools and superior customer service and…your choice is clear, Specialty made in the USA.

Supplier's Site Datasheet

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 498 Series
Product Name Pressure Limiting Valve
Valve Type Relief
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121467025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 2.56 inch (65.00 mm)
View Details