Specialty Manufacturing Co. (The) Metal Ball Check Valve 492 Series

Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet
Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Ball Check Valve - 492 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Metal Ball Check Valve
492 Series
Metal Ball Check Valve 492 Series
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications

The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following:

  • Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations
  • Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials
  • Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials
  • Piston, Poppet & Ball style check valves
  • NSF approved materials available
  • In-line, Right-angle, Panel-mount body styles
  • Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Supplier's Site Datasheet

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 492 Series
Product Name Metal Ball Check Valve
Valve Type Ball Check; Check
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Pneumatic Solenoid Valves - 1367107 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Die cast aluminium
Media Air
View Details