Specialty Manufacturing Co. (The) Stainless Steel Ball Check Valve 460 Series

Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet
Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ball Check Valve - 460 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Stainless Steel Ball Check Valve
460 Series
Stainless Steel Ball Check Valve 460 Series
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications

The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following:

  • Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations
  • Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials
  • Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials
  • Piston, Poppet & Ball style check valves
  • NSF approved materials available
  • In-line, Right-angle, Panel-mount body styles
  • Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Supplier's Site Datasheet
Metal Ball Check Valve - 460 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Metal Ball Check Valve
460 Series
Metal Ball Check Valve 460 Series
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications

The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following:

  • Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations
  • Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials
  • Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials
  • Piston, Poppet & Ball style check valves
  • NSF approved materials available
  • In-line, Right-angle, Panel-mount body styles
  • Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Supplier's Site Datasheet

Technical Specifications

  Specialty Manufacturing Co. (The) Specialty Manufacturing Co. (The)
Product Category Industrial Valves Industrial Valves
Product Number 460 Series 460 Series
Product Name Stainless Steel Ball Check Valve Metal Ball Check Valve
Valve Type Ball Check; Check Ball Check; Check
Primary Material Stainless Steel Brass / Bronze
Valve Size 0.25 inch (6.35 mm) 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
125 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details