Specialty Manufacturing Co. (The) Stainless Steel Piston Check Valve 410 Series

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Piston Check Valve - 410 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Stainless Steel Piston Check Valve
410 Series
Stainless Steel Piston Check Valve 410 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Brass Piston Check Valve - 410 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Brass Piston Check Valve
410 Series
Brass Piston Check Valve 410 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Brass Piston Check Valve - 410 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Brass Piston Check Valve
410 Series
Brass Piston Check Valve 410 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The) Specialty Manufacturing Co. (The) Specialty Manufacturing Co. (The)
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 410 Series 410 Series 410 Series
Product Name Stainless Steel Piston Check Valve Brass Piston Check Valve Brass Piston Check Valve
Valve Type Check; Piston Check; Piston Check; Piston
Primary Material Stainless Steel Aluminum Brass / Bronze
Valve Size 0.25 inch (6.35 mm) 0.25 to 0.31 inch (6.35 to 7.94 mm) 0.25 to 0.31 inch (6.35 to 7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Tideflex Check Valves // Series TF-1 -  - DeZURIK, Inc.
Specs
Valve Type Check
Connection Description Compression
View Details