Specialty Manufacturing Co. (The) Plastic Two Way Ball Valve 250 Series

Description
The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end configurations PVC, Polypropylene, Nylon, MakroBlend and PVDF (Kynar®) body materials Buna-N, Ethylene Propylene & Fluoroelastomer (Viton®) seal materials NSF & FDA approved materials available Air, Water, Beverage, Chemical, Selecting, Mixing & Sampling applications
Datasheet
Description
The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end configurations PVC, Polypropylene, Nylon, MakroBlend and PVDF (Kynar®) body materials Buna-N, Ethylene Propylene & Fluoroelastomer (Viton®) seal materials NSF & FDA approved materials available Air, Water, Beverage, Chemical, Selecting, Mixing & Sampling applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Two Way Ball Valve - 250 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Plastic Two Way Ball Valve
250 Series
Plastic Two Way Ball Valve 250 Series
The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end configurations PVC, Polypropylene, Nylon, MakroBlend and PVDF (Kynar®) body materials Buna-N, Ethylene Propylene & Fluoroelastomer (Viton®) seal materials NSF & FDA approved materials available Air, Water, Beverage, Chemical, Selecting, Mixing & Sampling applications

The Specialty Mfg. Co. manufactures a diverse line of two-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following:

  • Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO & Socket end configurations
  • PVC, Polypropylene, Nylon, MakroBlend and PVDF (Kynar®) body materials
  • Buna-N, Ethylene Propylene & Fluoroelastomer (Viton®) seal materials
  • NSF & FDA approved materials available
  • Air, Water, Beverage, Chemical, Selecting, Mixing & Sampling applications
Supplier's Site Datasheet

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 250 Series
Product Name Plastic Two Way Ball Valve
Valve Type Ball
Primary Material PVC (optional feature); PP (optional feature)
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Hydraulic Ball Valves - 486356 - RS Components, Ltd.
Specs
Valve Type Ball
Primary Material Brass / Bronze; Chrome plated brass
Media Hydraulic
View Details