Specialty Manufacturing Co. (The) Stainless Steel Piston Check Valve 215 Series

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Piston Check Valve - 215 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Stainless Steel Piston Check Valve
215 Series
Stainless Steel Piston Check Valve 215 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Stainless Steel Piston Check Valve - 215 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Stainless Steel Piston Check Valve
215 Series
Stainless Steel Piston Check Valve 215 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Brass Piston Check Valve - 215 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Brass Piston Check Valve
215 Series
Brass Piston Check Valve 215 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site
Brass Piston Check Valve - 215 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Brass Piston Check Valve
215 Series
Brass Piston Check Valve 215 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The) Specialty Manufacturing Co. (The)
Product Category Industrial Valves Industrial Valves
Product Number 215 Series 215 Series
Product Name Stainless Steel Piston Check Valve Brass Piston Check Valve
Valve Type Check; Piston Check; Piston
Primary Material Stainless Steel Brass / Bronze
Valve Size 0.12 inch (3.17 mm) 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Tideflex Check Valves // Series 2633 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details