Specialty Manufacturing Co. (The) Metal Poppet Check Valve 1200 Series

Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet
Description
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Poppet Check Valve - 1200 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Metal Poppet Check Valve
1200 Series
Metal Poppet Check Valve 1200 Series
The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved materials available In-line, Right-angle, Panel-mount body styles Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications

The Specialty Mfg. Co. manufactures a diverse line of check valves made of brass, electroless nickel plated brass & stainless steel. Designs promote multiple configuration, sizes & materials. Options & application include, but are not limited to the following:

  • Pipe Thread (NPT), Hose Barb, Push-to-Connect, Compression & Jaco end configurations
  • Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials
  • Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials
  • Piston, Poppet & Ball style check valves
  • NSF approved materials available
  • In-line, Right-angle, Panel-mount body styles
  • Air, Vacuum, Water, Gas, Cryogenic, Oxygen, Refrigeration, Medical, Dental, Metering & Flow Control applications
Supplier's Site Datasheet

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 1200 Series
Product Name Metal Poppet Check Valve
Valve Type Check; Poppet
Primary Material Brass / Bronze
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details