Specialty Manufacturing Co. (The) Piston Check Valve 105 Series

Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
Description
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Suppliers

Company
Product
Description
Supplier Links
Piston Check Valve - 105 Series - Specialty Manufacturing Co. (The)
St. Paul, MN, USA
Piston Check Valve
105 Series
Piston Check Valve 105 Series
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.

Supplier's Site

Technical Specifications

  Specialty Manufacturing Co. (The)
Product Category Industrial Valves
Product Number 105 Series
Product Name Piston Check Valve
Valve Type Check; Piston
Primary Material Brass / Bronze
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 103741015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Actuation Manual
View Details