Specialty Components, Inc. Spherical Mirror SMw100xy

Description
These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.
Description
These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

Suppliers

Company
Product
Description
Supplier Links
Spherical Mirror - SMw100xy - Specialty Components, Inc.
Wallingford, CT, USA
Spherical Mirror
SMw100xy
Spherical Mirror SMw100xy
These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

These spherical first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

Supplier's Site

Technical Specifications

  Specialty Components, Inc.
Product Category Optical Mirrors
Product Number SMw100xy
Product Name Spherical Mirror
Mirror Types Spherical Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 9.65 mm (0.3800 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details