CASTECH, Inc.
Rectangular Mirrors
MIRR-127-063-031-BK7
Description
S2 surface Ground
Request a Quote
Email Supplier
Description
S2 surface Ground
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Optical Mirrors |
|
Product Number
|
MIRR-127-063-031-BK7 |
|
Product Name
|
Rectangular Mirrors |
|
Mirror Types
|
Flat Mirror
|
|
Diameter/Width
|
6.35 to 12.7 mm (0.2500 to 0.5000 inch)
|
|
Thickness
|
3.18 mm (0.1250 inch)
|
|
Mirror Shape
|
Rectangular / Square
|
Unlock Full Specs
to access all available technical data
Similar Products
Mirror Types
Flat Mirror
Diameter/Width
12.7 mm (0.5000 inch)
Thickness
6.35 mm (0.2500 inch)
View Details
Mirror Types
Flat Mirror
Diameter/Width
12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness
6.35 mm (0.2500 inch)
View Details
Mirror Types
Flat Mirror
Diameter/Width
12.7 mm (0.5000 inch)
Thickness
3.18 mm (0.1250 inch)
View Details
Mirror Types
Flat Mirror
Diameter/Width
12.7 mm (0.5000 inch)
Thickness
3.1 mm (0.1220 inch)
View Details