Diamond turned first-surface Aluminum mirrors provide a highly efficient parabolic focus of light in the infrared range. Guaranteed at ½ , ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.
| Specialty Components, Inc. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | OAP090-90-045y |
| Product Name | Off Axis Parabolic Mirror |
| Mirror Types | Parabolic Mirror |
| Diameter/Width | 22.86 mm (0.9000 inch) |
| Mirror Shape | Elliptical |
| Mirror Materials | Aluminum |