Specialty Components, Inc. Flat Mirror FMP400y

Description
These flat first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.
Description
These flat first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Mirror - FMP400y - Specialty Components, Inc.
Wallingford, CT, USA
Flat Mirror
FMP400y
Flat Mirror FMP400y
These flat first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

These flat first-surface Aluminum mirrors are useful in reflecting light in the infrared range. Guaranteed at ½, ¼ or 1/8 waveform accuracy with <16nm Ra surface finish. Select from protected Aluminum, protected Gold or untreated coatings combined with your choice of size and reflecting angle. Convenient mounting features allow for precise centering and direction of the referenced beam. Thermal stress relieving and a mounting surface flatness of ½ wave allows for distortion free assembly.

Supplier's Site

Technical Specifications

  Specialty Components, Inc.
Product Category Optical Mirrors
Product Number FMP400y
Product Name Flat Mirror
Mirror Types Flat Mirror
Diameter/Width 102 mm (4 inch)
Thickness 19.05 mm (0.7500 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Gold Mirror, Borofloat, 30.0 mm, λ/10, 650-20,000 nm - 3MD20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details