Specialty Cable Corporation Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable M22759/11-18-0

Description
Hook Up wire, PTFE, 600V, 200°C, SPC Conductor
Description
Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable - 21T2472 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable
21T2472
Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable 21T2472
Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T2472
Product Name Hook Up Wire, Ptfe, 600V, 200°C, Spc Conductor Specialty Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Measurement Solutions // Cables for NVH-Testing // Connection Cables for Triaxial Piezoelectric Acceleration Sensors // Sensor charge cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details