Specialized Marketing Intl., Inc. GripFast™ Shaft Collar 2750MC

Description
If you need shaft collars / fasteners with real holding power you need GripFastTM. The patented device that can be removed or adjusted in seconds! With it's patented features and our computer analysis program we can design a GripFastTM to meet your specific needs.
Description
If you need shaft collars / fasteners with real holding power you need GripFastTM. The patented device that can be removed or adjusted in seconds! With it's patented features and our computer analysis program we can design a GripFastTM to meet your specific needs.

Suppliers

Company
Product
Description
Supplier Links
GripFast™ Shaft Collar - 2750MC - Specialized Marketing Intl., Inc.
Moosup, CT, USA
GripFast™ Shaft Collar
2750MC
GripFast™ Shaft Collar 2750MC
If you need shaft collars / fasteners with real holding power you need GripFastTM. The patented device that can be removed or adjusted in seconds! With it's patented features and our computer analysis program we can design a GripFastTM to meet your specific needs.

If you need shaft collars / fasteners with real holding power you need GripFastTM. The patented device that can be removed or adjusted in seconds! With it's patented features and our computer analysis program we can design a GripFastTM to meet your specific needs.

Supplier's Site

Technical Specifications

  Specialized Marketing Intl., Inc.
Product Category Shaft Collars
Product Number 2750MC
Product Name GripFast™ Shaft Collar
Collar Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40110 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Locking Bushes - 1065538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore 1.575 inch (40.0 mm)
O.D. 2.09 inch (53.0 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
0.625
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.50 inch (12.7 mm)
View Details