Sparkle Power, Inc. Power Supply, Ac-Dc, 8 O/p, 600W; Power Supply Approvals Sparkle Power FSP600PSASK-B204

Description
POWER SUPPLY, AC-DC, 8 O/P, 600W; Power Supply Approvals:ITE; No. of Outputs:8Outputs; Output Power Max:600W; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:5V; Output Current - Output 2:25A
Datasheet
Description
POWER SUPPLY, AC-DC, 8 O/P, 600W; Power Supply Approvals:ITE; No. of Outputs:8Outputs; Output Power Max:600W; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:5V; Output Current - Output 2:25A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 8 O/p, 600W; Power Supply Approvals Sparkle Power - 31AJ9139 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 8 O/p, 600W; Power Supply Approvals Sparkle Power
31AJ9139
Power Supply, Ac-Dc, 8 O/p, 600W; Power Supply Approvals Sparkle Power 31AJ9139
POWER SUPPLY, AC-DC, 8 O/P, 600W; Power Supply Approvals:ITE; No. of Outputs:8Outputs; Output Power Max:600W; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:5V; Output Current - Output 2:25A

POWER SUPPLY, AC-DC, 8 O/P, 600W; Power Supply Approvals:ITE; No. of Outputs:8Outputs; Output Power Max:600W; Output Voltage - Output 1:3.3V; Output Current - Output 1:25A; Output Voltage - Output 2:5V; Output Current - Output 2:25A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AJ9139
Product Name Power Supply, Ac-Dc, 8 O/p, 600W; Power Supply Approvals Sparkle Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227052 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details