Sparkle Power, Inc. Power Supply, Ac-Dc, 6 O/p, 500W; Power Supply Approvals Sparkle Power FSP500AGB-B204

Description
POWER SUPPLY, AC-DC, 6 O/P, 500W; Power Supply Approvals:ITE; No. of Outputs:6Outputs; Output Power Max:500W; Output Voltage - Output 1:3.3V; Output Current - Output 1:19A; Output Voltage - Output 2:5V; Output Current - Output 2:16A
Datasheet
Description
POWER SUPPLY, AC-DC, 6 O/P, 500W; Power Supply Approvals:ITE; No. of Outputs:6Outputs; Output Power Max:500W; Output Voltage - Output 1:3.3V; Output Current - Output 1:19A; Output Voltage - Output 2:5V; Output Current - Output 2:16A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 6 O/p, 500W; Power Supply Approvals Sparkle Power - 31AJ9137 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 6 O/p, 500W; Power Supply Approvals Sparkle Power
31AJ9137
Power Supply, Ac-Dc, 6 O/p, 500W; Power Supply Approvals Sparkle Power 31AJ9137
POWER SUPPLY, AC-DC, 6 O/P, 500W; Power Supply Approvals:ITE; No. of Outputs:6Outputs; Output Power Max:500W; Output Voltage - Output 1:3.3V; Output Current - Output 1:19A; Output Voltage - Output 2:5V; Output Current - Output 2:16A

POWER SUPPLY, AC-DC, 6 O/P, 500W; Power Supply Approvals:ITE; No. of Outputs:6Outputs; Output Power Max:500W; Output Voltage - Output 1:3.3V; Output Current - Output 1:19A; Output Voltage - Output 2:5V; Output Current - Output 2:16A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AJ9137
Product Name Power Supply, Ac-Dc, 6 O/p, 500W; Power Supply Approvals Sparkle Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details