Sparkle Power, Inc. Power Supply, Ac-Dc, 5 O/p, 300W; Power Supply Approvals Sparkle Power FSP300FFB-B204

Description
POWER SUPPLY, AC-DC, 5 O/P, 300W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:300W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A
Datasheet
Description
POWER SUPPLY, AC-DC, 5 O/P, 300W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:300W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5 O/p, 300W; Power Supply Approvals Sparkle Power - 31AJ9135 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5 O/p, 300W; Power Supply Approvals Sparkle Power
31AJ9135
Power Supply, Ac-Dc, 5 O/p, 300W; Power Supply Approvals Sparkle Power 31AJ9135
POWER SUPPLY, AC-DC, 5 O/P, 300W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:300W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A

POWER SUPPLY, AC-DC, 5 O/P, 300W; Power Supply Approvals:ITE; No. of Outputs:5Outputs; Output Power Max:300W; Output Voltage - Output 1:3.3V; Output Current - Output 1:12A; Output Voltage - Output 2:5V; Output Current - Output 2:14A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AJ9135
Product Name Power Supply, Ac-Dc, 5 O/p, 300W; Power Supply Approvals Sparkle Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details