SparkFun Electronics RF Antennas WRL-18087

Description
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz, 5.85GHz 8dBi MMCX, U.FL (UMCC), IPEX MHF4 Adhesive
Datasheet
Description
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz, 5.85GHz 8dBi MMCX, U.FL (UMCC), IPEX MHF4 Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WRL-18087 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WRL-18087
RF Antennas WRL-18087
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz, 5.85GHz 8dBi MMCX, U.FL (UMCC), IPEX MHF4 Adhesive

2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz, 5.85GHz 8dBi MMCX, U.FL (UMCC), IPEX MHF4 Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WRL-18087
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers