802.15.4 GPS, Zigbee® Transceiver Module 2.4GHz ~ 2.48GHz PCB Trace Through Hole
RF TXRX MOD 802.15.4 PCB TRC TH
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WRL-15126 | WRL-15126 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | 20-DIP Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 to 2480 MHz | |
| Data Rate | 1000 kbps |